Oil-Rite Corp. (Formerly B1049-4X02), Angled Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR4BHW

Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available available.
Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1049-4X02), Angled Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet - B1049-SR4BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1049-4X02), Angled Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
B1049-SR4BHW
(Formerly B1049-4X02), Angled Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR4BHW
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available available.

This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR4BHW).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1049-SR4BHW
Product Name (Formerly B1049-4X02), Angled Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G645CLA18BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Angled Valve Brush, 11 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
M6238, 6 Inch Medium Duty Wire Wheel - 41008 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.62 inch (41.27 mm)
View Details