Oil-Rite Corp. Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-2X02

Description
This brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-2X00). The t otal width of the brush is 4 1/2” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle of wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-3.
Description
This brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-2X00). The t otal width of the brush is 4 1/2” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle of wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
B309-2X02
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-2X02
This brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-2X00). The t otal width of the brush is 4 1/2” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle of wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-3.

This brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-2X00). The t otal width of the brush is 4 1/2” and total height is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle of wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-2X02
Product Name Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Red Sable Marking Brush - 00331 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Red Sable Marking Brush
Brush Filament / Fill Material Natural Bristle / Hair; Red Sable
Length 7.5 inch (190 mm)
View Details
Custom Door Sweep - D480CLA09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 36 to 144 inch (914 to 3658 mm)
View Details
Regular FybRglass® Wheel - AE0035 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Valve Brush, 4 1/2
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details