Oil-Rite Corp. (Formerly B1008-5X06), Angled Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet B1008-NF1BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-5X06), Angled Valve Brush with Drip Tube, 2 1/4
Manitowoc, WI, United States
(Formerly B1008-5X06), Angled Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet
B1008-NF1BHW
(Formerly B1008-5X06), Angled Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet B1008-NF1BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SF1BHW).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-NF1BHW
Product Name (Formerly B1008-5X06), Angled Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Small-Hand Scratch - 00037 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details
ProSeal Brush - F582CLA30PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 84 to 144 inch (2134 to 3658 mm)
View Details
Regular Fiberglass Wheel - Bagged - AE0255 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details