Oil-Rite Corp. (Formerly A2260-5X02), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SF1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are stainless steel (nylon is also available, see part no. A2260-NF1). A replacement brush that slides into the holder is readily available. The total length of this Horizontal Flat Brush with Drip Tube is 3 1/2".
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are stainless steel (nylon is also available, see part no. A2260-NF1). A replacement brush that slides into the holder is readily available. The total length of this Horizontal Flat Brush with Drip Tube is 3 1/2".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-5X02), Horizontal Flat Brush With Drip Tube, 2 1/4
Manitowoc, WI, United States
(Formerly A2260-5X02), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
A2260-SF1
(Formerly A2260-5X02), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SF1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are stainless steel (nylon is also available, see part no. A2260-NF1). A replacement brush that slides into the holder is readily available. The total length of this Horizontal Flat Brush with Drip Tube is 3 1/2".

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are stainless steel (nylon is also available, see part no. A2260-NF1). A replacement brush that slides into the holder is readily available.

The total length of this Horizontal Flat Brush with Drip Tube is 3 1/2".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-SF1
Product Name (Formerly A2260-5X02), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117100 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Therm-L-Brush™ - D482CLA09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details