Oil-Rite Corp. (Formerly B1049-5X00), Angled Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT B1049-NF1BHW

Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1049-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.
Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1049-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1049-5X00), Angled Valve Brush, 2 1/4
Manitowoc, WI, United States
(Formerly B1049-5X00), Angled Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT
B1049-NF1BHW
(Formerly B1049-5X00), Angled Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT B1049-NF1BHW
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1049-SF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1049-SF1BHW).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1049-NF1BHW
Product Name (Formerly B1049-5X00), Angled Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-1X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0130300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
Therm-L-Brush™ - G685CLA50BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details