Oil-Rite Corp. (Formerly A2048-1X02), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Nylon Bristles, 1/4" OD Tube Inlet A2048-1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability, and a 1/4" OD tube inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2048-1X01). A replacement brush that slides ino the holder is readily available.
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability, and a 1/4" OD tube inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2048-1X01). A replacement brush that slides ino the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2048-1X02), Flat Brush With Mounting Bracket, 2 1/4
Manitowoc, WI, United States
(Formerly A2048-1X02), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Nylon Bristles, 1/4" OD Tube Inlet
A2048-1
(Formerly A2048-1X02), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Nylon Bristles, 1/4" OD Tube Inlet A2048-1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability, and a 1/4" OD tube inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2048-1X01). A replacement brush that slides ino the holder is readily available.

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability, and a 1/4" OD tube inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2048-1X01).

A replacement brush that slides ino the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2048-1
Product Name (Formerly A2048-1X02), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Nylon Bristles, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Flat Brush With Holder, 2 1/4
Specs
Brush Type / Shape Other Type / Shape; Flat Brush
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
ProSeal Brush - D490CLA20PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details