Oil-Rite Corp. (Formerly B1009-4X-SS), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR4BHW

Description
This valve brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is available.
Description
This valve brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-4X-SS), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet - B1009-SR4BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-4X-SS), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
B1009-SR4BHW
(Formerly B1009-4X-SS), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR4BHW
This valve brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is available.

This valve brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”.

A replacement brush is available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-SR4BHW
Product Name (Formerly B1009-4X-SS), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - D45RCLA09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
K4020S, 4 Inch Knot Wheel - 42024 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details