Oil-Rite Corp. (Formerly B1008-2X01), Angled Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet B1008-NR2BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SR2BHW) The shank is adjustable to accommodate up to 1/2” of bristle wear.A replacement brush is readily available.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SR2BHW) The shank is adjustable to accommodate up to 1/2” of bristle wear.A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-2X01), Angled Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet - B1008-NR2BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1008-2X01), Angled Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet
B1008-NR2BHW
(Formerly B1008-2X01), Angled Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet B1008-NR2BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SR2BHW) The shank is adjustable to accommodate up to 1/2” of bristle wear.A replacement brush is readily available.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1008-SR2BHW)

The shank is adjustable to accommodate up to 1/2” of bristle wear.A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-NR2BHW
Product Name (Formerly B1008-2X01), Angled Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Parts Cleaning Brushes - Tampico Parts Cleaning Brush - 00303 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Tampico Parts Cleaning Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Length 11.25 inch (286 mm)
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
BR1/F Eraser Fine Stick Brush - AA0031 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details