Oil-Rite Corp. (Formerly B1009-3X00), Horizontal Valve Brush with Drip Tube, 1” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR3BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no B1009-NR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is readily available.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no B1009-NR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-3X00), Horizontal Valve Brush with Drip Tube, 1” Round Stainless Steel, 1/8” Female NPT Inlet - B1009-SR3BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-3X00), Horizontal Valve Brush with Drip Tube, 1” Round Stainless Steel, 1/8” Female NPT Inlet
B1009-SR3BHW
(Formerly B1009-3X00), Horizontal Valve Brush with Drip Tube, 1” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR3BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no B1009-NR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A replacement brush is readily available.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are stainless steel (nylon is also available, part no B1009-NR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”.


A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-SR3BHW
Product Name (Formerly B1009-3X00), Horizontal Valve Brush with Drip Tube, 1” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09316 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details
Overhead Door Seal - J140CLA10BL23 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Overhead Door Seal; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Applications Sealing Gaps
View Details
ABR3C Eraser Coarse Abraser Brush - AA0600 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details