Oil-Rite Corp. (Formerly B1009-1X01), Horizontal Valve Brush with Drip Tube, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR1BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" " slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR1BHW) The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" " slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR1BHW) The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-1X01), Horizontal Valve Brush with Drip Tube, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet - B1009-SR1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-1X01), Horizontal Valve Brush with Drip Tube, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
B1009-SR1BHW
(Formerly B1009-1X01), Horizontal Valve Brush with Drip Tube, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet B1009-SR1BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" " slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR1BHW) The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" " slots for mounting. The bristles are stainless steel (nylon is also available, part no. B1009-NR1BHW)

The total height of the brush is 4 7/8” and total width is 4 13/16”.

A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-SR1BHW
Product Name (Formerly B1009-1X01), Horizontal Valve Brush with Drip Tube, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Condenser Tube Brushes - 09107 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.5 inch (190 mm)
View Details