Oil-Rite Corp. (Formerly B1009-5X02), Horizontal Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet B1009-SF1BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also vailable, part no. B1009-NF1BHW). The total height of the brush is 5 1/8” and total width is 3 1/2”. A replacement brush that slides into the holder is readily available, part no. B579-3. The bracket has (2) 9/32" X 5/8" slots for mounting.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also vailable, part no. B1009-NF1BHW). The total height of the brush is 5 1/8” and total width is 3 1/2”. A replacement brush that slides into the holder is readily available, part no. B579-3. The bracket has (2) 9/32" X 5/8" slots for mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-5X02), Horizontal Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet - B1009-SF1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-5X02), Horizontal Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
B1009-SF1BHW
(Formerly B1009-5X02), Horizontal Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet B1009-SF1BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also vailable, part no. B1009-NF1BHW). The total height of the brush is 5 1/8” and total width is 3 1/2”. A replacement brush that slides into the holder is readily available, part no. B579-3. The bracket has (2) 9/32" X 5/8" slots for mounting.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also vailable, part no. B1009-NF1BHW). The total height of the brush is 5 1/8” and total width is 3 1/2”.

A replacement brush that slides into the holder is readily available, part no. B579-3.

The bracket has (2) 9/32" X 5/8" slots for mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-SF1BHW
Product Name (Formerly B1009-5X02), Horizontal Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-4X-SS - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Artist Brushes - White Bristle Stencil Brush - 00213 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Stencil Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 6.5 inch (165 mm)
View Details