Oil-Rite Corp. (Formerly B1009-3X01), Horizontal Valve Brush with Drip Tube, 1” Round Nylon, 1/8” Female NPT Inlet B1009-NR3BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" X 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" X 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-3X01), Horizontal Valve Brush with Drip Tube, 1” Round Nylon, 1/8” Female NPT Inlet - B1009-NR3BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-3X01), Horizontal Valve Brush with Drip Tube, 1” Round Nylon, 1/8” Female NPT Inlet
B1009-NR3BHW
(Formerly B1009-3X01), Horizontal Valve Brush with Drip Tube, 1” Round Nylon, 1/8” Female NPT Inlet B1009-NR3BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" X 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" X 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR3BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”.

A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-NR3BHW
Product Name (Formerly B1009-3X01), Horizontal Valve Brush with Drip Tube, 1” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08003 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details