This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-2X02). The total height of the brush is 4 7/8” and total width is 4 1/4”.
A replacement brush is available.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | B1009-NR2BHW |
| Product Name | (Formerly B1009-2X00), Horizontal Valve Brush with Drip Tube, 5/8” Round Nylon, 1/8” Female NPT Inlet |
| Brush Type / Shape | Other Type / Shape; Valve Brush |