Oil-Rite Corp. (Formerly B1009-1X00), Horizontal Valve Brush with Drip Tube, 1/4” Round Nylon, 1/8” Female NPT Inlet B1009-NR1BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR1BHW). The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR1BHW). The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-1X00), Horizontal Valve Brush with Drip Tube, 1/4” Round Nylon, 1/8” Female NPT Inlet - B1009-NR1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-1X00), Horizontal Valve Brush with Drip Tube, 1/4” Round Nylon, 1/8” Female NPT Inlet
B1009-NR1BHW
(Formerly B1009-1X00), Horizontal Valve Brush with Drip Tube, 1/4” Round Nylon, 1/8” Female NPT Inlet B1009-NR1BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR1BHW). The total height of the brush is 4 7/8” and total width is 4 13/16”. A replacement brush is readily available.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR1BHW).

The total height of the brush is 4 7/8” and total width is 4 13/16”.

A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-NR1BHW
Product Name (Formerly B1009-1X00), Horizontal Valve Brush with Drip Tube, 1/4” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Parts Wash Brushes - PW1-P & PW4-P - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details