Oil-Rite Corp. (Formerly A2260-4X01), Horizontal Round Brush With Drip Tube 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-4X01), Horizontal Round Brush With Drip Tube 1 1/2
Manitowoc, WI, United States
(Formerly A2260-4X01), Horizontal Round Brush With Drip Tube 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
A2260-SR4
(Formerly A2260-4X01), Horizontal Round Brush With Drip Tube 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-SR4).

The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-SR4
Product Name (Formerly A2260-4X01), Horizontal Round Brush With Drip Tube 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110802 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
Custom Inverted Spiral Brush - ISA1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 0.6250 to ? inch (15.87 to ? mm)
View Details