Oil-Rite Corp. Replacement Flat Brush (Without Holder), 2 1/4" X 3/8" Stainless Steel Bristles B579-3

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush is most commmonly used as a replacement brush for flat brushes with holders. The Bristles are stainless steel (nylon is also available, see part number B579-2).
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush is most commmonly used as a replacement brush for flat brushes with holders. The Bristles are stainless steel (nylon is also available, see part number B579-2).

Suppliers

Company
Product
Description
Supplier Links
Replacement Flat Brush (Without Holder), 2 1/4
Manitowoc, WI, United States
Replacement Flat Brush (Without Holder), 2 1/4" X 3/8" Stainless Steel Bristles
B579-3
Replacement Flat Brush (Without Holder), 2 1/4" X 3/8" Stainless Steel Bristles B579-3
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush is most commmonly used as a replacement brush for flat brushes with holders. The Bristles are stainless steel (nylon is also available, see part number B579-2).

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush is most commmonly used as a replacement brush for flat brushes with holders. The Bristles are stainless steel (nylon is also available, see part number B579-2).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B579-3
Product Name Replacement Flat Brush (Without Holder), 2 1/4" X 3/8" Stainless Steel Bristles
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09012 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Flexible Strip Brush - FXA102BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
E113/C Coarse FybRglass® Refills - AA0014 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details