Oil-Rite Corp. (Formerly B1008-5X00), Angled Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet B1008-SF1BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-5X00), Angled Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet - B1008-SF1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1008-5X00), Angled Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
B1008-SF1BHW
(Formerly B1008-5X00), Angled Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet B1008-SF1BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NF1BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NF1BHW).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-SF1BHW
Product Name (Formerly B1008-5X00), Angled Valve Brush with Drip Tube, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05935 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details
ProSeal Brush - C382CLA20BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
FybRglass® Wheels - AE0064 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details