Oil-Rite Corp. (Formerly A2261-5X01), Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT Inlet A2261-NF1BHW

Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be mounted to a bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.
Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be mounted to a bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-5X01), Valve Brush, 2 1/4
Manitowoc, WI, United States
(Formerly A2261-5X01), Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT Inlet
A2261-NF1BHW
(Formerly A2261-5X01), Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT Inlet A2261-NF1BHW
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be mounted to a bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be mounted to a bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SF1BHW). The total height of the brush is 5 11/16”.
The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-NF1BHW
Product Name (Formerly A2261-5X01), Valve Brush, 2 1/4" X 3/8" Flat Nylon, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Flexible Strip Brush - FXD109BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details