Oil-Rite Corp. (Formerly A2260-5X01), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-NF1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are nylon (stainless steel is also available, see part no. A2260-SF1). A replacement brush that slides into the holder is readily available. The total length of this flat brush with horizontal drip tube is 3 1/2".
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are nylon (stainless steel is also available, see part no. A2260-SF1). A replacement brush that slides into the holder is readily available. The total length of this flat brush with horizontal drip tube is 3 1/2".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-5X01), Horizontal Flat Brush With Drip Tube, 2 1/4
Manitowoc, WI, United States
(Formerly A2260-5X01), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket
A2260-NF1
(Formerly A2260-5X01), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-NF1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are nylon (stainless steel is also available, see part no. A2260-SF1). A replacement brush that slides into the holder is readily available. The total length of this flat brush with horizontal drip tube is 3 1/2".

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This horizontally mounted flat brush has an aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The drip tube ensures that liquid flows to the brush in the horizontal position. The bristles are nylon (stainless steel is also available, see part no. A2260-SF1). A replacement brush that slides into the holder is readily available.

The total length of this flat brush with horizontal drip tube is 3 1/2".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-NF1
Product Name (Formerly A2260-5X01), Horizontal Flat Brush With Drip Tube, 2 1/4" x 3/8" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Micro Miniature Brushes - 08134 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Nylon Stock Brush - SFD116BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
E113/F Fine FybRglass® Refills - AA0019 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details