Oil-Rite Corp. Flat Brush With Holder, 6 3/4" X 3/8" Stainless Steel Bristles, (3) 1/8" Female NPT Inlets A2258-3X01

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This flat brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are stainless steel (nylon is also available, see part no. A2258-3X00). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This flat brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are stainless steel (nylon is also available, see part no. A2258-3X00). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 6 3/4
Manitowoc, WI, United States
Flat Brush With Holder, 6 3/4" X 3/8" Stainless Steel Bristles, (3) 1/8" Female NPT Inlets
A2258-3X01
Flat Brush With Holder, 6 3/4" X 3/8" Stainless Steel Bristles, (3) 1/8" Female NPT Inlets A2258-3X01
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This flat brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are stainless steel (nylon is also available, see part no. A2258-3X00). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This flat brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are stainless steel (nylon is also available, see part no. A2258-3X00).

Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-3X01
Product Name Flat Brush With Holder, 6 3/4" X 3/8" Stainless Steel Bristles, (3) 1/8" Female NPT Inlets
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Small-Hand Scratch - 00034 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Trim Length 0.5000 inch (12.7 mm)
View Details
Door Jamb - J135DUR04BL20 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.4500 inch (11.43 mm)
View Details
Fine Fybrglass® Refill - IA0380 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details