Oil-Rite Corp. (Formerly A2048-1X01), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Stainless Steel Bristles, 1/4" OD Tube Inlet A2048-2

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Shank Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability. There is a 1/4" OD tube inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2048-1X02). A replacement brush that slides into the holder is readily available.
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Shank Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability. There is a 1/4" OD tube inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2048-1X02). A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2048-1X01), Flat Brush With Mounting Bracket, 2 1/4
Manitowoc, WI, United States
(Formerly A2048-1X01), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Stainless Steel Bristles, 1/4" OD Tube Inlet
A2048-2
(Formerly A2048-1X01), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Stainless Steel Bristles, 1/4" OD Tube Inlet A2048-2
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Shank Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability. There is a 1/4" OD tube inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2048-1X02). A replacement brush that slides into the holder is readily available.

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Shank Brush features a mounting bracket with (2) 9/32" x 5/8" slots that allow for adjustability. There is a 1/4" OD tube inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2048-1X02).

A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2048-2
Product Name (Formerly A2048-1X01), Flat Brush With Mounting Bracket, 2 1/4" X 3/8" Stainless Steel Bristles, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Anilox / Halftone Brushes - 04002 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.7500 inch (19.05 mm)
View Details