Oil-Rite Corp. (Formerly A2257-6X00), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Male NPT Inlet A2257-NW1

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-6X00), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8
Manitowoc, WI, United States
(Formerly A2257-6X00), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Male NPT Inlet
A2257-NW1
(Formerly A2257-6X00), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Male NPT Inlet A2257-NW1
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Roto Brush features a brass shank with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SW1).

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2257-NW1
Product Name (Formerly A2257-6X00), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Male NPT Inlet
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-4X-SS - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details
Wire Wheel Brushes for Angle Grinders - C1255 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details