DEWALT Industrial Tool Co. 1" x 1/4" HP .020 Carbon Knot Wire End Brush DW4902

Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications
Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
1" x 1/4" HP .020 Carbon Knot Wire End Brush - DW4902 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 1/4" HP .020 Carbon Knot Wire End Brush
DW4902
1" x 1/4" HP .020 Carbon Knot Wire End Brush DW4902
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

End Brushes: High Performance
Product Features

  • Constructed with internal holding plate to ensure consistency and safety
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4902
Product Name 1" x 1/4" HP .020 Carbon Knot Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 2215894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.56 inch (65 mm)
View Details
Strip Brush - STR2536 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament; Nylon/Polypropylene
Length 36 inch (914 mm)
View Details
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details