Oil-Rite Corp. (Formerly A2257-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Male NPT inlet A2257-NR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR4). The shank is adjustable to accommodate up to 1/2" of wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR4). The shank is adjustable to accommodate up to 1/2" of wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-4X01), Round Brush With Adjustable Shank 1 1/2
Manitowoc, WI, United States
(Formerly A2257-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Male NPT inlet
A2257-NR4
(Formerly A2257-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Male NPT inlet A2257-NR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR4). The shank is adjustable to accommodate up to 1/2" of wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR4).

The shank is adjustable to accommodate up to 1/2" of wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-NR4
Product Name (Formerly A2257-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Male NPT inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Laboratory Brushes - 06184 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 12 inch (305 mm)
View Details
Custom External Coil Brush - ECB1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 1 to ? inch (25.4 to ? mm)
View Details
BR1/C Eraser Coarse Stick Brush - AA0129 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details