Oil-Rite Corp. (Formerly A2257-1X01), Round Brush With Adjustable Shank 1/4" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR1

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR1). The brush shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR1). The brush shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-1X01), Round Brush With Adjustable Shank 1/4
Manitowoc, WI, United States
(Formerly A2257-1X01), Round Brush With Adjustable Shank 1/4" Nylon Bristles, 1/8" Male NPT Inlet
A2257-NR1
(Formerly A2257-1X01), Round Brush With Adjustable Shank 1/4" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR1
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR1). The brush shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR1).

The brush shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-NR1
Product Name (Formerly A2257-1X01), Round Brush With Adjustable Shank 1/4" Nylon Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09015 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Custom External Coil Brush - ECD1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 1.5 to ? inch (38.1 to ? mm)
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details