Oil-Rite Corp. (Formerly A2257-5X01), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Male NPT Inlet A2257-NF1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2257-SF1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2257-SF1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-5X01), Flat Brush With Adjustable Shank, 2 1/4
Manitowoc, WI, United States
(Formerly A2257-5X01), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Male NPT Inlet
A2257-NF1
(Formerly A2257-5X01), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Male NPT Inlet A2257-NF1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2257-SF1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2257-SF1).

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-NF1
Product Name (Formerly A2257-5X01), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Custom Brush Lever Seal -  - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Lever Seal; End Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Length 0.0 to 120 inch (0.0 to 3048 mm)
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0701500 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
R3320SC, 3 Inch Pittex Ring Section - 40035 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details