Oil-Rite Corp. (Formerly A2256-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SR3

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR3). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR3). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-3X02), Round Brush With Adjustable Shank 1
Manitowoc, WI, United States
(Formerly A2256-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
A2256-SR3
(Formerly A2256-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SR3
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR3). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR3). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut.

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-SR3
Product Name (Formerly A2256-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05260 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 5 inch (127 mm)
View Details
ProSeal Brush - D490CLA20PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Wire Stripping Wheel - AC1309 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details