Oil-Rite Corp. Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-3X00

Description
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-3X01). The total width of the brush is 6 3/4” and total height of is 4 15/16” The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.
Description
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-3X01). The total width of the brush is 6 3/4” and total height of is 4 15/16” The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-3X00 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B309-3X00
Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-3X00
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-3X01). The total width of the brush is 6 3/4” and total height of is 4 15/16” The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-3X01). The total width of the brush is 6 3/4” and total height of is 4 15/16”

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-3X00
Product Name Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Angled Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
R10120SC, 10 Inch Pittex Ring Section - 40072 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details