Oil-Rite Corp. (Formerly A2256-5X02), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-SF1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2256-NF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2256-NF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-5X02), Flat Brush With Adjustable Shank, 2 1/4
Manitowoc, WI, United States
(Formerly A2256-5X02), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
A2256-SF1
(Formerly A2256-5X02), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-SF1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2256-NF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2256-NF1).

The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-SF1
Product Name (Formerly A2256-5X02), Flat Brush With Adjustable Shank, 2 1/4" X 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G685CLA18BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Silicon Carbide Filament, Max Density -- Disc Brush - 0636200 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2500 rpm
View Details
M4230, 4 Inch Medium Duty Wire Wheel - 41005 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details