Oil-Rite Corp. (Formerly B1008-1X00), Angled Valve Brush with Drip Tube, 1/4" Round Nylon, 1/8" Female NPT Inlet B1008-NR1BHW

Description
This brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1008-SR1BHW). The brush is adjustable to accommodate up to ½” of wear. A r eplacement brush is readily available.
Description
This brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1008-SR1BHW). The brush is adjustable to accommodate up to ½” of wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-1X00), Angled Valve Brush with Drip Tube, 1/4
Manitowoc, WI, United States
(Formerly B1008-1X00), Angled Valve Brush with Drip Tube, 1/4" Round Nylon, 1/8" Female NPT Inlet
B1008-NR1BHW
(Formerly B1008-1X00), Angled Valve Brush with Drip Tube, 1/4" Round Nylon, 1/8" Female NPT Inlet B1008-NR1BHW
This brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1008-SR1BHW). The brush is adjustable to accommodate up to ½” of wear. A r eplacement brush is readily available.

This brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration.

The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no B1008-SR1BHW).

The brush is adjustable to accommodate up to ½” of wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-NR1BHW
Product Name (Formerly B1008-1X00), Angled Valve Brush with Drip Tube, 1/4" Round Nylon, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Silicon Carbide Filament, Max Density -- Disc Brush - 0637600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 1800 rpm
View Details
ProSeal Brush - F590CLA40PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details