Oil-Rite Corp. (Formerly A2256-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NR2

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The bristles are nylon (stainless steel is also available, part no. A2256-SR2). This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The bristles are nylon (stainless steel is also available, part no. A2256-SR2). This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-2X01), Round Brush With Adjustable Shank 5/8
Manitowoc, WI, United States
(Formerly A2256-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
A2256-NR2
(Formerly A2256-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NR2
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The bristles are nylon (stainless steel is also available, part no. A2256-SR2). This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The bristles are nylon (stainless steel is also available, part no. A2256-SR2).

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer.

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-NR2
Product Name (Formerly A2256-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09000 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3.25 inch (82.55 mm)
View Details
Therm-L-Brush™ - G645CLA60BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Regular Fiberglass Wheel - AE0353 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details