Oil-Rite Corp. (Formerly A2256-5X00), Flat Brush with Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NF1

Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2256-SF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.
Description
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2256-SF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-5X00), Flat Brush with Adjustable Shank, 2 1/4
Manitowoc, WI, United States
(Formerly A2256-5X00), Flat Brush with Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
A2256-NF1
(Formerly A2256-5X00), Flat Brush with Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NF1
Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2256-SF1). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Flat Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush with Adjustable Shank features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2256-SF1).

The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-NF1
Product Name (Formerly A2256-5X00), Flat Brush with Adjustable Shank, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Steel Wire Hand Scratch Brushes - 00452-BZ - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Brass / Bronze; Metal Wire
Trim Length 1.19 inch (30.16 mm)
View Details
Therm-L-Brush™ - F545CLA40BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
BR0/F Eraser Fine Stick Brush - AA0104 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details