Oil-Rite Corp. Flat Brush With Standard Holder, 2 1/4" X 3/8" Stainless Steel, Bristles 1/8" Female NPT Inlet A2087-6

Description
Flat brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2087-5). A replacement brush that slides into the holder is readily available.
Description
Flat brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2087-5). A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Standard Holder, 2 1/4
Manitowoc, WI, United States
Flat Brush With Standard Holder, 2 1/4" X 3/8" Stainless Steel, Bristles 1/8" Female NPT Inlet
A2087-6
Flat Brush With Standard Holder, 2 1/4" X 3/8" Stainless Steel, Bristles 1/8" Female NPT Inlet A2087-6
Flat brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2087-5). A replacement brush that slides into the holder is readily available.

Flat brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part number A2087-5).

A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2087-6
Product Name Flat Brush With Standard Holder, 2 1/4" X 3/8" Stainless Steel, Bristles 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09008 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Round Brush 1
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details