Oil-Rite Corp. Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 5/16"-24 Female Inlet A2087-2

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The standard holder features a 5/16"-24 female inlet to attach directly to supply line. The bristles of this brush are nylon (stainless steel is also available, part number A2087-3). A replacement brush that slides into the holder is readily available.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The standard holder features a 5/16"-24 female inlet to attach directly to supply line. The bristles of this brush are nylon (stainless steel is also available, part number A2087-3). A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Standard Holder, 2 1/4
Manitowoc, WI, United States
Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 5/16"-24 Female Inlet
A2087-2
Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 5/16"-24 Female Inlet A2087-2
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. The standard holder features a 5/16"-24 female inlet to attach directly to supply line. The bristles of this brush are nylon (stainless steel is also available, part number A2087-3). A replacement brush that slides into the holder is readily available.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

The standard holder features a 5/16"-24 female inlet to attach directly to supply line. The bristles of this brush are nylon (stainless steel is also available, part number A2087-3).

A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2087-2
Product Name Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 5/16"-24 Female Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

ProSeal Brush - C390CLA30BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526330 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
K10014, 10 Inch Knot Wheel - 42087 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details