Oil-Rite Corp. Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet A2087-5

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2087-6). A replacement brush that slides into the holder is readily available.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2087-6). A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Standard Holder, 2 1/4
Manitowoc, WI, United States
Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet
A2087-5
Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet A2087-5
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2087-6). A replacement brush that slides into the holder is readily available.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features a standard holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part number A2087-6).

A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2087-5
Product Name Flat Brush With Standard Holder, 2 1/4" X 3/8" Nylon Bristles, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110821 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
AP633, 6 Inch Narrow Crimp Wire Wheel - 41210 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
(Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet - A2261-NW1BHW - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Fiber Thunderon-Static-Dissipative Brush - SSG515AT2D - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Thunderon®
Features Antistatic; Electrically Conductive / Anti-Static
View Details