Ohmite Manufacturing Co. Through Hole Resistors 23J680E

Description
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J680E-ND
Through Hole Resistors 23J680E-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Ohmite - 64K8233 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Ohmite
64K8233
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Ohmite 64K8233
WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70023208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70023208
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70023208
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J680E-ND 64K8233 70023208
Product Name Through Hole Resistors Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details