Ohmite Manufacturing Co. Through Hole Resistors 23J4K7E

Description
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J4K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J4K7E-ND
Through Hole Resistors 23J4K7E-ND
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Ohmite - 64K8215 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Ohmite
64K8215
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Ohmite 64K8215
WIREWOUND RESISTOR, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023201
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023201
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J4K7E-ND 64K8215 70023201
Product Name Through Hole Resistors Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details