Ohmite Manufacturing Co. Through Hole Resistors 23J300E

Description
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J300E-ND
Through Hole Resistors 23J300E-ND
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70023190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70023190
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70023190
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Ohmite - 64K8206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Ohmite
64K8206
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Ohmite 64K8206
WIREWOUND RESISTOR, 300 OHM, 3W, 5%; Resistance:300ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 3W, 5%; Resistance:300ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J300E-ND 70023190 64K8206
Product Name Through Hole Resistors Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers