Ohmite Manufacturing Co. Through Hole Resistors 23J200E

Description
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J200E-ND
Through Hole Resistors 23J200E-ND
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 3W, 5%; Resistance Ohmite - 64K8192 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 3W, 5%; Resistance Ohmite
64K8192
Wirewound Resistor, 200 Ohm, 3W, 5%; Resistance Ohmite 64K8192
WIREWOUND RESISTOR, 200 OHM, 3W, 5%; Resistance:200ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 3W, 5%; Resistance:200ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70023177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70023177
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70023177
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J200E-ND 64K8192 70023177
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details