Ohmite Manufacturing Co. Through Hole Resistors 23J1K2E

Description
3W 1K2 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
3W 1K2 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-23J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-23J1K2E-ND
Through Hole Resistors 273-23J1K2E-ND
3W 1K2 OHMS VITREOUS 5%

3W 1K2 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Ohmite - 64K8170 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Ohmite
64K8170
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Ohmite 64K8170
WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023173
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023173
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 273-23J1K2E-ND 64K8170 70023173
Product Name Through Hole Resistors Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details