Ohmite Manufacturing Co. Through Hole Resistors 22J820E

Description
2W 820 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
2W 820 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 22J820E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22J820E-ND
Through Hole Resistors 22J820E-ND
2W 820 OHMS VITREOUS 5%

2W 820 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 820 Ohm, 2W, 5%; Resistance Ohmite - 64K8158 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 2W, 5%; Resistance Ohmite
64K8158
Wirewound Resistor, 820 Ohm, 2W, 5%; Resistance Ohmite 64K8158
WIREWOUND RESISTOR, 820 OHM, 2W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 2W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22J820E-ND 64K8158
Product Name Through Hole Resistors Wirewound Resistor, 820 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers