Ohmite Manufacturing Co. Through Hole Resistors 20JR25E

Description
10W 0.25 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 0.25 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20JR25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20JR25E-ND
Through Hole Resistors 20JR25E-ND
10W 0.25 OHMS VITREOUS 5%

10W 0.25 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 0.25 Ohm, 10W, 5%; Resistance Ohmite - 64K7956 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 10W, 5%; Resistance Ohmite
64K7956
Wirewound Resistor, 0.25 Ohm, 10W, 5%; Resistance Ohmite 64K7956
WIREWOUND RESISTOR, 0.25 OHM, 10W, 5%; Resistance:0.25ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 10W, 5%; Resistance:0.25ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20JR25E-ND 64K7956
Product Name Through Hole Resistors Wirewound Resistor, 0.25 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details