Ohmite Manufacturing Co. Through Hole Resistors 20JR13E

Description
10W 0.13 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 0.13 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20JR13E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20JR13E-ND
Through Hole Resistors 20JR13E-ND
10W 0.13 OHMS VITREOUS 5%

10W 0.13 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 0.13 Ohm, 10W, 5%; Resistance Ohmite - 64K7953 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.13 Ohm, 10W, 5%; Resistance Ohmite
64K7953
Wirewound Resistor, 0.13 Ohm, 10W, 5%; Resistance Ohmite 64K7953
WIREWOUND RESISTOR, 0.13 OHM, 10W, 5%; Resistance:0.13ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.13 OHM, 10W, 5%; Resistance:0.13ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20JR13E-ND 64K7953
Product Name Through Hole Resistors Wirewound Resistor, 0.13 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details