10W 820 OHMS VITREOUS 5%
WIREWOUND RESISTOR, 820 OHM, 10W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-20J820E-ND | 64K8021 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 820 Ohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 820 ohms | 820 ohms |