Ohmite Manufacturing Co. Through Hole Resistors 20J7R5E

Description
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J7R5E-ND
Through Hole Resistors 20J7R5E-ND
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 20J7R5E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
20J7R5E
Wirewound Resistor 20J7R5E
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

Supplier's Site Datasheet
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70023141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70023141
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70023141
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 7.5 Ohm, 10W, 5%; Resistance Ohmite - 64K8017 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 10W, 5%; Resistance Ohmite
64K8017
Wirewound Resistor, 7.5 Ohm, 10W, 5%; Resistance Ohmite 64K8017
WIREWOUND RESISTOR, 7.5 OHM, 10W, 5%; Resistance:7.5ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 10W, 5%; Resistance:7.5ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 20J7R5E-ND 20J7R5E 70023141 64K8017
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 7.5 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details