Ohmite Manufacturing Co. Through Hole Resistors 20J600E

Description
10W 600 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 600 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J600E-ND
Through Hole Resistors 20J600E-ND
10W 600 OHMS VITREOUS 5%

10W 600 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Ohmite - 64K8012 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Ohmite
64K8012
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Ohmite 64K8012
WIREWOUND RESISTOR, 600 OHM, 10W, 5%; Resistance:600ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 10W, 5%; Resistance:600ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J600E-ND 64K8012
Product Name Through Hole Resistors Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details