Ohmite Manufacturing Co. OHM PC Mount 20J50R

Description
RESISTOR, 50 OHM, 10 WATT, FIXED,
Description
RESISTOR, 50 OHM, 10 WATT, FIXED,

Suppliers

Company
Product
Description
Supplier Links
OHM PC Mount - 20J50R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
20J50R
OHM PC Mount 20J50R
RESISTOR, 50 OHM, 10 WATT, FIXED,

RESISTOR, 50 OHM, 10 WATT, FIXED,

Supplier's Site
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite - 01F7494 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite
01F7494
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite 01F7494
WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J50R 01F7494
Product Name OHM PC Mount Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details