Ohmite Manufacturing Co. Through Hole Resistors 20J390E

Description
390 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J390E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J390E-ND
Through Hole Resistors 20J390E-ND
390 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

390 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 20J390E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
20J390E
Wirewound Resistor 20J390E
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

Supplier's Site Datasheet
Wirewound Resistor, 390 Ohm, 10W, 5%; Resistance Ohmite - 51M2147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 10W, 5%; Resistance Ohmite
51M2147
Wirewound Resistor, 390 Ohm, 10W, 5%; Resistance Ohmite 51M2147
WIREWOUND RESISTOR, 390 OHM, 10W, 5%; Resistance:390ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 10W, 5%; Resistance:390ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70024096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70024096
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70024096
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 20J390E-ND 20J390E 51M2147 70024096
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 390 Ohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details