Ohmite Manufacturing Co. Through Hole Resistors 20J30K

Description
30 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
30 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J30K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J30K-ND
Through Hole Resistors 20J30K-ND
30 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

30 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
OHM PC Mount - 20J30K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
20J30K
OHM PC Mount 20J30K
RESISTOR, 30K OHM, 10 WATT, FIXED,

RESISTOR, 30K OHM, 10 WATT, FIXED,

Supplier's Site
Wirewound Resistor Vitreous Enamel 20 Series Ohmite - 14P1097 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Ohmite
14P1097
Wirewound Resistor Vitreous Enamel 20 Series Ohmite 14P1097
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J30K-ND 20J30K 14P1097
Product Name Through Hole Resistors OHM PC Mount Wirewound Resistor Vitreous Enamel 20 Series Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details