Ohmite Manufacturing Co. Through Hole Resistors 20J22RE

Description
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J22RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J22RE-ND
Through Hole Resistors 20J22RE-ND
22 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023115
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023115
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Ohmite - 64K7987 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Ohmite
64K7987
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Ohmite 64K7987
WIREWOUND RESISTOR, 22 OHM, 10W, 5%; Resistance:22ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 10W, 5%; Resistance:22ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J22RE-ND 70023115 64K7987
Product Name Through Hole Resistors Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers